From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | TS9789 |
| Product Name | Temperature cable sensor with screw-in sensor |
| Sensed Temperature | -40 to 194 F (-40 to 90 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| Diameter or Width Range | 0.1575 inch (4 mm) |