ifm electronic gmbh Temperature cable sensor with screw-in sensor TS2759

Description
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted Large temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted Large temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature cable sensor with screw-in sensor - TS2759 - ifm efector inc.
Malvern, PA, United States
Temperature cable sensor with screw-in sensor
TS2759
Temperature cable sensor with screw-in sensor TS2759
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted Large temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement on machine surfaces
  • For the connection to an evaluation unit
  • Compact housing for installation where space is restricted
  • Large temperature measurement range
  • Simple and 100% sealed connection via M12 connector

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TS2759-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
2330-TS2759-ND
Temperature Sensors - Analog and Digital Output - Industrial 2330-TS2759-ND
CABLED RTD PROBE, 2M, PT100, -30

CABLED RTD PROBE, 2M, PT100, -30

Buy Now Datasheet

Technical Specifications

  ifm efector inc. DigiKey
Product Category RTD Temperature Probes Temperature Probes
Product Number TS2759 2330-TS2759-ND
Product Name Temperature cable sensor with screw-in sensor Temperature Sensors - Analog and Digital Output - Industrial
Sensed Temperature -22 to 356 F (-30 to 180 C) -22 to 356 F (-30 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Sheath RTD Assembly - Sensor with Connection Heads -  - Pyromation
Specs
Sensed Temperature -328 to 399 F (-200 to 204 C)
Application Options Explosion Proof (optional feature); Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details