ifm electronic gmbh Temperature cable sensor with screw-in sensor TS2689

Description
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature cable sensor with screw-in sensor - TS2689 - ifm efector inc.
Malvern, PA, United States
Temperature cable sensor with screw-in sensor
TS2689
Temperature cable sensor with screw-in sensor TS2689
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement on machine surfaces
  • For the connection to an evaluation unit
  • Compact housing for installation where space is restricted
  • High precision across the entire temperature measurement range
  • Simple and 100% sealed connection via M12 connector

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category RTD Temperature Probes
Product Number TS2689
Product Name Temperature cable sensor with screw-in sensor
Sensed Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Sheath RTD Assembly - Sensor with Connection Heads -  - Pyromation
Specs
Sensed Temperature -328 to 399 F (-200 to 204 C)
Application Options Explosion Proof (optional feature); Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Straight Probe - Style RTD2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details