ifm efector inc. Thermocouple/RTD TS-200KCID06-...../US/ /V-TS2256

Description
PT100/PT1000 - TEMPERATURE CABLE SENSOR WITH PROCESS CONNECTION, PRECISE TEMPERATURE MEASUREMENT IN CONTAINERS, TANKS AND PIPES FOR THE CONNECTION TO AN EVALUATION UNIT EASY PROCESS ADAPTATION VIA CLAMP FITTING OR PROTECTIVE TUBE HIGH PRECISION ACROSS THE. FREE 2 YEAR RADWELL WARRANTY
Description
PT100/PT1000 - TEMPERATURE CABLE SENSOR WITH PROCESS CONNECTION, PRECISE TEMPERATURE MEASUREMENT IN CONTAINERS, TANKS AND PIPES FOR THE CONNECTION TO AN EVALUATION UNIT EASY PROCESS ADAPTATION VIA CLAMP FITTING OR PROTECTIVE TUBE HIGH PRECISION ACROSS THE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 88360578 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
88360578
Thermocouple/RTD 88360578
PT100/PT1000 - TEMPERATURE CABLE SENSOR WITH PROCESS CONNECTION, PRECISE TEMPERATURE MEASUREMENT IN CONTAINERS, TANKS AND PIPES FOR THE CONNECTION TO AN EVALUATION UNIT EASY PROCESS ADAPTATION VIA CLAMP FITTING OR PROTECTIVE TUBE HIGH PRECISION ACROSS THE. FREE 2 YEAR RADWELL WARRANTY

PT100/PT1000 - TEMPERATURE CABLE SENSOR WITH PROCESS CONNECTION, PRECISE TEMPERATURE MEASUREMENT IN CONTAINERS, TANKS AND PIPES FOR THE CONNECTION TO AN EVALUATION UNIT EASY PROCESS ADAPTATION VIA CLAMP FITTING OR PROTECTIVE TUBE HIGH PRECISION ACROSS THE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 88360578
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8240506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details