ifm efector inc. Temperature Sensors - Analog and Digital Output - Industrial TR2439

Description
EVALUATION UNIT FOR TEMPERATURE
Request a Quote Datasheet
Description
EVALUATION UNIT FOR TEMPERATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TR2439-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
2330-TR2439-ND
Temperature Sensors - Analog and Digital Output - Industrial 2330-TR2439-ND
EVALUATION UNIT FOR TEMPERATURE

EVALUATION UNIT FOR TEMPERATURE

Buy Now Datasheet
Control monitor for temperature sensors ifm efector TR2439 -  - Automation24, Inc.
King of Prussia, PA, United States
Control monitor for temperature sensors ifm efector TR2439
Control monitor for temperature sensors ifm efector TR2439
The TR2439 evaluation unit for temperature sensors from ifm has a programmable output (NC/NO) and an analog output (4-20 mA/0-10 V, scalable). The measuring range is -148-1112 °F (-100-600 °C) and the default factory setting on delivery is -40-300 °C. Pt100/Pt1000 measuring elements can be connected. The 4-digit alphanumeric display and the M12 connection enable easy handling as well as quick connection of the TR2439 evaluation unit for temperature sensors. Thanks to the high protection rating of IP67 and communication via IO-Link specification 1.1, evaluation of Pt100/Pt1000 measuring elements in mechanical engineering, e.g. on hydraulic power packs is possible. Replacement for TR2430/TR2432.

The TR2439 evaluation unit for temperature sensors from ifm has a programmable output (NC/NO) and an analog output (4-20 mA/0-10 V, scalable). The measuring range is -148-1112 °F (-100-600 °C) and the default factory setting on delivery is -40-300 °C. Pt100/Pt1000 measuring elements can be connected. The 4-digit alphanumeric display and the M12 connection enable easy handling as well as quick connection of the TR2439 evaluation unit for temperature sensors. Thanks to the high protection rating of IP67 and communication via IO-Link specification 1.1, evaluation of Pt100/Pt1000 measuring elements in mechanical engineering, e.g. on hydraulic power packs is possible. Replacement for TR2430/TR2432.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Temperature Probes RTD Temperature Probes
Product Number 2330-TR2439-ND
Product Name Temperature Sensors - Analog and Digital Output - Industrial Control monitor for temperature sensors ifm efector TR2439
Sensed Temperature -148 to 1112 F (-100 to 600 C) -148 to 1112 F (-100 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Miniature Bearing Sensors (MBS) -  - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Threaded Nozzle RTD - Plastic -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details