ifm efector inc. Temperature Sensors - Analog and Digital Output - Industrial TK6310

Description
ELECTRONIC TEMPERATURE SENSOR; 1
Request a Quote Datasheet
Description
ELECTRONIC TEMPERATURE SENSOR; 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TK6310-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
2330-TK6310-ND
Temperature Sensors - Analog and Digital Output - Industrial 2330-TK6310-ND
ELECTRONIC TEMPERATURE SENSOR; 1

ELECTRONIC TEMPERATURE SENSOR; 1

Buy Now Datasheet
Temperature switch ifm efector TK6310 -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature switch ifm efector TK6310
Temperature switch ifm efector TK6310
The electronic temperature switch TK6310 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature switch TK6310 has two easy to read adjustment rings, enabling easy switching and reset point adjustment. The response time is only T05 = 1 s and T09 = 3 s. Mechanical lock prohibits unauthorised manipulation of the switching points. The temperature switch TK6310 with M12 connector and a process connection 1/4" NPT male is used for temperature monitoring in machine and plant engineering, for example, in hydraulic equipment.

The electronic temperature switch TK6310 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature switch TK6310 has two easy to read adjustment rings, enabling easy switching and reset point adjustment. The response time is only T05 = 1 s and T09 = 3 s. Mechanical lock prohibits unauthorised manipulation of the switching points. The temperature switch TK6310 with M12 connector and a process connection 1/4" NPT male is used for temperature monitoring in machine and plant engineering, for example, in hydraulic equipment.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Temperature Probes RTD Temperature Probes
Product Number 2330-TK6310-ND
Product Name Temperature Sensors - Analog and Digital Output - Industrial Temperature switch ifm efector TK6310
Sensed Temperature -4 to 284 F (-20 to 140 C) -4 to 284 F (-20 to 140 C)
Element Material Platinum
Reference Resistance 1000 Ohms
Diameter or Width Range 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - AS-TT - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Other Material (Tungsten, Gold, Silver, etc.)
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Spring-Loaded RTD/Thermowell Assembly - Sensor with Connection Heads -  - Pyromation
Specs
Sensed Temperature -328 to 399 F (-200 to 204 C)
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details