ifm efector inc. Temperature Sensors - Analog and Digital Output - Industrial TK6110

Description
ELECTRONIC TEMPERATURE SENSOR; 1
Request a Quote Datasheet
Description
ELECTRONIC TEMPERATURE SENSOR; 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TK6110-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
2330-TK6110-ND
Temperature Sensors - Analog and Digital Output - Industrial 2330-TK6110-ND
ELECTRONIC TEMPERATURE SENSOR; 1

ELECTRONIC TEMPERATURE SENSOR; 1

Buy Now Datasheet
Temperature switch ifm efector TK6110 -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature switch ifm efector TK6110
Temperature switch ifm efector TK6110
The electronic temperature switch TK6110 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature switch TK6110 has two easy to read adjustment rings, enabling easy switching and reset point adjustment. The response time is only T05 = 1 s and T09 = 3 s. Mechanical lock prohibits unauthorised manipulation of the switching points. The temperature switch TK6110 with M12 connector and a process connection G 1/4 is used for temperature monitoring in machine and plant engineering, for example, in hydraulic equipment.

The electronic temperature switch TK6110 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature switch TK6110 has two easy to read adjustment rings, enabling easy switching and reset point adjustment. The response time is only T05 = 1 s and T09 = 3 s. Mechanical lock prohibits unauthorised manipulation of the switching points. The temperature switch TK6110 with M12 connector and a process connection G 1/4 is used for temperature monitoring in machine and plant engineering, for example, in hydraulic equipment.

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Temperature Probes RTD Temperature Probes
Product Number 2330-TK6110-ND
Product Name Temperature Sensors - Analog and Digital Output - Industrial Temperature switch ifm efector TK6110
Sensed Temperature -4 to 284 F (-20 to 140 C) -4 to 284 F (-20 to 140 C)
Element Material Platinum
Reference Resistance 1000 Ohms
Diameter or Width Range 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Thermocouples, Temperature Probes - 725-1735-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details
2 suppliers
Solid-State Temperature Sensor - 837T-D3G12B10PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 3.54 inch (90 mm)
Sensitive Length 6.69 inch (170 mm)
View Details