ifm efector inc. Sensors, Transducers - Pressure Sensors, Transducers - Industrial PT2424

Description
Win Source Part Number: 1383222-PT2424 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Termination Style: M12, 2 Pin Package: Box Applications: Industrial Automation Output Type: Analog Current Output: 4 ~ 20 mA Operating Pressure: 200PSI (1378.95kPa) Port Size: Male - 1/4" (6.35mm) NPT Port Style: Threaded Maximum Pressure: 580PSI (4000kPa) Voltage - Supply: 8.5V ~ 36V Package / Case: Cylinder, Threaded Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 58 pct. Mfr: ifm efector, inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383222-PT2424 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Termination Style: M12, 2 Pin Package: Box Applications: Industrial Automation Output Type: Analog Current Output: 4 ~ 20 mA Operating Pressure: 200PSI (1378.95kPa) Port Size: Male - 1/4" (6.35mm) NPT Port Style: Threaded Maximum Pressure: 580PSI (4000kPa) Voltage - Supply: 8.5V ~ 36V Package / Case: Cylinder, Threaded Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 58 pct. Mfr: ifm efector, inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - 1383222-PT2424 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
1383222-PT2424
Sensors, Transducers - Pressure Sensors, Transducers - Industrial 1383222-PT2424
Win Source Part Number: 1383222-PT2424 Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Termination Style: M12, 2 Pin Package: Box Applications: Industrial Automation Output Type: Analog Current Output: 4 ~ 20 mA Operating Pressure: 200PSI (1378.95kPa) Port Size: Male - 1/4" (6.35mm) NPT Port Style: Threaded Maximum Pressure: 580PSI (4000kPa) Voltage - Supply: 8.5V ~ 36V Package / Case: Cylinder, Threaded Temperature Range - Operating: -40°C ~ 90°C Fake Threat In the Open Market: 58 pct. Mfr: ifm efector, inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383222-PT2424
Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial
Termination Style: M12, 2 Pin
Package: Box
Applications: Industrial Automation
Output Type: Analog Current
Output: 4 ~ 20 mA
Operating Pressure: 200PSI (1378.95kPa)
Port Size: Male - 1/4" (6.35mm) NPT
Port Style: Threaded
Maximum Pressure: 580PSI (4000kPa)
Voltage - Supply: 8.5V ~ 36V
Package / Case: Cylinder, Threaded
Temperature Range - Operating: -40°C ~ 90°C
Fake Threat In the Open Market: 58 pct.
Mfr: ifm efector, inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1383222-PT2424
Product Name Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Applications Industrial
Unlock Full Specs
to access all available technical data