ifm efector inc. Power Supply POWER-SUPPLY/24VDC/5A-DN2012

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 115-230 VAC NOMINAL VOLTAGE, 1.4-2.6 AMP NOMINAL CURRENT, 47-63 HZ NOMINAL FREQUENCY, 24 VDC / 5 AMP OUTPUT, IP20, SL5502, (DN2012). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 115-230 VAC NOMINAL VOLTAGE, 1.4-2.6 AMP NOMINAL CURRENT, 47-63 HZ NOMINAL FREQUENCY, 24 VDC / 5 AMP OUTPUT, IP20, SL5502, (DN2012). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 65809201 - Radwell International
Willingboro, NJ, United States
Power Supply
65809201
Power Supply 65809201
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 115-230 VAC NOMINAL VOLTAGE, 1.4-2.6 AMP NOMINAL CURRENT, 47-63 HZ NOMINAL FREQUENCY, 24 VDC / 5 AMP OUTPUT, IP20, SL5502, (DN2012). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 115-230 VAC NOMINAL VOLTAGE, 1.4-2.6 AMP NOMINAL CURRENT, 47-63 HZ NOMINAL FREQUENCY, 24 VDC / 5 AMP OUTPUT, IP20, SL5502, (DN2012). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 65809201
Product Name Power Supply
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details