ifm efector inc. 1D / 2D code readers O2I503

Description
Multicode reader with wide-angle lens Internal infrared illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Multicode reader with wide-angle lens Internal infrared illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The O2I503 from Quarktwin Technology Ltd. is a machine vision bar code reader designed for high-performance applications. It utilizes infrared light for scanning and features a CMOS image sensor with a resolution of 1280 x 960 pixels. The device supports a maximum reading rate of 1280 Hz, making it suitable for fast-paced environments. This model operates within a voltage range of 18 to 30 V DC and has a current consumption of less than 400 mA at 24 V DC. It is equipped with one digital input and two configurable digital outputs, supporting both PNP and NPN configurations. The O2I503 also includes short-circuit and overload protection. The reader can decode a wide variety of 1D and 2D barcodes, including popular formats such as QR codes, EAN, UPC, and various GS1 DataBar types. It offers omnidirectional reading capabilities and is compliant with ISO/IEC standards for code quality. With an operating temperature range of -10 to 50 ¬8C and a storage temperature of -40 to 70 ¬8C, the O2I503 is built to withstand industrial conditions, featuring an IP65 protection class. The device is housed in a robust diecast zinc casing and includes a teach button for easy parameter setting. It connects via Ethernet, supporting TCP/IP and EtherNet/IP protocols.

Datasheet Summary
Powered by GS/AI

The O2I503 from Quarktwin Technology Ltd. is a machine vision bar code reader designed for high-performance applications. It utilizes infrared light for scanning and features a CMOS image sensor with a resolution of 1280 x 960 pixels. The device supports a maximum reading rate of 1280 Hz, making it suitable for fast-paced environments. This model operates within a voltage range of 18 to 30 V DC and has a current consumption of less than 400 mA at 24 V DC. It is equipped with one digital input and two configurable digital outputs, supporting both PNP and NPN configurations. The O2I503 also includes short-circuit and overload protection. The reader can decode a wide variety of 1D and 2D barcodes, including popular formats such as QR codes, EAN, UPC, and various GS1 DataBar types. It offers omnidirectional reading capabilities and is compliant with ISO/IEC standards for code quality. With an operating temperature range of -10 to 50 ¬8C and a storage temperature of -40 to 70 ¬8C, the O2I503 is built to withstand industrial conditions, featuring an IP65 protection class. The device is housed in a robust diecast zinc casing and includes a teach button for easy parameter setting. It connects via Ethernet, supporting TCP/IP and EtherNet/IP protocols.

Suppliers

Company
Product
Description
Supplier Links
1D / 2D code readers - O2I503 - ifm efector inc.
Malvern, PA, United States
1D / 2D code readers
O2I503
1D / 2D code readers O2I503
Multicode reader with wide-angle lens Internal infrared illumination Process interface TCP/IP and EtherNet/IP Several codes and text lines simultaneously Integrated memory stick Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Multicode reader with wide-angle lens
  • Internal infrared illumination
  • Process interface TCP/IP and EtherNet/IP
  • Several codes and text lines simultaneously
  • Integrated memory stick

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Bar Code Readers - 2330-O2I503-ND - DigiKey
Thief River Falls, MN, United States
Bar Code Readers
2330-O2I503-ND
Bar Code Readers 2330-O2I503-ND
CODE READER,1D&2D CODES, INFRARE

CODE READER,1D&2D CODES, INFRARE

Buy Now Datasheet
Machine Vision - Bar Code Readers - O2I503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Machine Vision - Bar Code Readers
O2I503
Machine Vision - Bar Code Readers O2I503
CODE READER,1D&2D CODES, INFRARE

CODE READER,1D&2D CODES, INFRARE

Buy Now Datasheet

Technical Specifications

  ifm efector inc. DigiKey Quarktwin Technology Ltd.
Product Category Barcode Scanners Barcode Scanners Barcode Scanners
Product Number O2I503 2330-O2I503-ND O2I503
Product Name 1D / 2D code readers Bar Code Readers Machine Vision - Bar Code Readers
Interface Options Ethernet; Other; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

1D / 2D code readers - O2I412 - ifm efector inc.
Specs
Interface Options Ethernet; Other; IO-Link
Light Source Visible; Laser
Laser Safety Class Class III
View Details
1D / 2D code readers - O2I404 - ifm efector inc.
Specs
Interface Options Ethernet; Other; IO-Link
Light Source Visible; Laser
Laser Safety Class Class III
View Details
1D / 2D code readers - O2I505 - ifm efector inc.
Specs
Interface Options Ethernet; Other; Ethernet
Light Source Infrared; Laser
Laser Safety Class Class I; Class III
View Details
2 suppliers
1D / 2D code readers - O2I504 - ifm efector inc.
Specs
Interface Options Ethernet; Other; Ethernet
Light Source Visible; Laser
Laser Safety Class Class I; Class III
View Details
3 suppliers