ifm electronic gmbh Magnetically coded sensor MN202S

Description
Actuation possible from different directions Conceal behind stainless steel for enhanced tamper prevention Meets the new interface description CB24I from ZVEI Highest security level according to ISO 13849-1 up to PL e in connection with an evaluation unit type G150xS / AC4x2S
Request a Quote
Description
Actuation possible from different directions Conceal behind stainless steel for enhanced tamper prevention Meets the new interface description CB24I from ZVEI Highest security level according to ISO 13849-1 up to PL e in connection with an evaluation unit type G150xS / AC4x2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetically coded sensor - MN202S - ifm electronic gmbh
Essen, Germany
Magnetically coded sensor
MN202S
Magnetically coded sensor MN202S
Actuation possible from different directions Conceal behind stainless steel for enhanced tamper prevention Meets the new interface description CB24I from ZVEI Highest security level according to ISO 13849-1 up to PL e in connection with an evaluation unit type G150xS / AC4x2S
  • Actuation possible from different directions
  • Conceal behind stainless steel for enhanced tamper prevention
  • Meets the new interface description CB24I from ZVEI
  • Highest security level according to ISO 13849-1 up to PL e in connection with an evaluation unit type G150xS / AC4x2S
Supplier's Site
Magnetically coded sensor - MN202S - ifm efector inc.
Malvern, PA, United States
Magnetically coded sensor
MN202S
Magnetically coded sensor MN202S
Actuation possible from different directions Conceal behind stainless steel for enhanced tamper prevention Meets the interface description CB24I from ZVEI Highest security level according to ISO 13849-1 up to PL e in connection with an evaluation unit type G150xS / AC4x2S Learn more View other products in this family of RFID tags From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Actuation possible from different directions
  • Conceal behind stainless steel for enhanced tamper prevention
  • Meets the interface description CB24I from ZVEI
  • Highest security level according to ISO 13849-1 up to PL e in connection with an evaluation unit type G150xS / AC4x2S

Learn more

View other products in this family of RFID tags


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Noncontact Safety Interlock Switches Noncontact Safety Interlock Switches
Product Number MN202S MN202S
Product Name Magnetically coded sensor Magnetically coded sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6070798-ND - DigiKey
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.2000 amps
View Details
Honeywell FF Series Safety Switch, 18 mm [0.70 in], 1NC/1NO, ac, 3 m pre-wired - FF2-11-AC - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 1
View Details
Magnetic Safety Switch - CMS-RH - Euchner-U.S.A., Inc.
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
Sensing (Make) Range 6 to 10 mm (0.2362 to 0.3937 inch)
International Approvals CE
View Details
Magnetically coded sensor - MN206S - ifm electronic gmbh
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Sensing (Make) Range 5 mm (0.1969 inch)
International Approvals IP 67; IP 69K, ce
View Details
2 suppliers