The non-flush-mountable inductive safety sensor GM701S - GIMC-4030-US / 2OSSD from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The rectangular sensor works with a supply voltage of 19.2 ... 30 V DC and has two PNP-switching OSSD outputs. With a release zone of 10 ... 15 mm and a secured switch-off distance s (ar) of 30 mm with undamping, the inductive safety sensor GM701S - GIMC-4030-US / 2OSSD is in a temperature range of 10 ... 40 ° C for up to 20 years applicable. Thanks to its robust design and protection class IP65 / IP67, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.
| Automation24, Inc. | |
|---|---|
| Product Category | Safety Sensor Switches |
| Product Name | Safety inductive sensor ifm efector GM701S - GIMC-4030-US/2OSSD |