ifm efector inc. Safety inductive sensor ifm efector GG714S - GIGA4008-2PS/SIL2/V4A/US GG714S

Description
The non-flush-mountable inductive safety sensor GG714S - GIGA4008-2PS / SIL2 / V4A / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works with a supply voltage of 19.2 ... 30 V DC and has two PNP-switching OSSD outputs. With an enable zone of 0 ... 6.5 mm and a secured switch-off distance s (ar) of 11 mm with undamping, the inductive safety sensor GG714S - GIGA4008-2PS / SIL2 / V4A / US is in a temperature range of -40 ... 70 ° C can be used for up to 20 years. Thanks to its robust design and degree of protection IP65 / IP67 / IP69K, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.
Datasheet
Description
The non-flush-mountable inductive safety sensor GG714S - GIGA4008-2PS / SIL2 / V4A / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works with a supply voltage of 19.2 ... 30 V DC and has two PNP-switching OSSD outputs. With an enable zone of 0 ... 6.5 mm and a secured switch-off distance s (ar) of 11 mm with undamping, the inductive safety sensor GG714S - GIGA4008-2PS / SIL2 / V4A / US is in a temperature range of -40 ... 70 ° C can be used for up to 20 years. Thanks to its robust design and degree of protection IP65 / IP67 / IP69K, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety inductive sensor ifm efector GG714S - GIGA4008-2PS/SIL2/V4A/US -  - Automation24, Inc.
King of Prussia, PA, United States
Safety inductive sensor ifm efector GG714S - GIGA4008-2PS/SIL2/V4A/US
Safety inductive sensor ifm efector GG714S - GIGA4008-2PS/SIL2/V4A/US
The non-flush-mountable inductive safety sensor GG714S - GIGA4008-2PS / SIL2 / V4A / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works with a supply voltage of 19.2 ... 30 V DC and has two PNP-switching OSSD outputs. With an enable zone of 0 ... 6.5 mm and a secured switch-off distance s (ar) of 11 mm with undamping, the inductive safety sensor GG714S - GIGA4008-2PS / SIL2 / V4A / US is in a temperature range of -40 ... 70 ° C can be used for up to 20 years. Thanks to its robust design and degree of protection IP65 / IP67 / IP69K, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.

The non-flush-mountable inductive safety sensor GG714S - GIGA4008-2PS / SIL2 / V4A / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works with a supply voltage of 19.2 ... 30 V DC and has two PNP-switching OSSD outputs. With an enable zone of 0 ... 6.5 mm and a secured switch-off distance s (ar) of 11 mm with undamping, the inductive safety sensor GG714S - GIGA4008-2PS / SIL2 / V4A / US is in a temperature range of -40 ... 70 ° C can be used for up to 20 years. Thanks to its robust design and degree of protection IP65 / IP67 / IP69K, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Safety Sensor Switches
Product Name Safety inductive sensor ifm efector GG714S - GIGA4008-2PS/SIL2/V4A/US
Unlock Full Specs
to access all available technical data

Similar Products