The non-flush mountable inductive safety sensor GF854S - GIFK4004-2PO / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works with a supply voltage of 8 ... 32 V DC and has two PNP-switching OSSD outputs. With a release zone> 6 mm and a safe switch-off distance s (ao) of <3 mm with damping, the inductive safety sensor GF854S - GIFK4004-2PO / SIL2 / US can be used in a temperature range of -40… 85 ° C for up to 20 years. Thanks to its robust design and protection class IP65 / IP67 / IP68 / IP69K, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.
| Automation24, Inc. | |
|---|---|
| Product Category | Safety Sensor Switches |
| Product Name | Safety inductive sensor ifm efector GF854S - GIFK4004-2PO/SIL2/US |