ifm efector inc. Photoelectric FT-00-MPV-M6-E20565

Description
DIFFUSE REFLECTION SENSOR, FIBER OPTIC, 20 MM RANGE OKF, 220 MM RANGE OOF, 20 MM RANGE OUF, STRAIGHT SENSING HEAD W/M6 THREAD, 600 MM TOTAL LENGTH, 20 MM MIN BENDING RADIUS, PMMA FIBER MATERIAL, STAINLESS STEEL HEAD, METAL SILICONE SHEATH. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE REFLECTION SENSOR, FIBER OPTIC, 20 MM RANGE OKF, 220 MM RANGE OOF, 20 MM RANGE OUF, STRAIGHT SENSING HEAD W/M6 THREAD, 600 MM TOTAL LENGTH, 20 MM MIN BENDING RADIUS, PMMA FIBER MATERIAL, STAINLESS STEEL HEAD, METAL SILICONE SHEATH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88329933 - Radwell International
Willingboro, NJ, United States
Photoelectric
88329933
Photoelectric 88329933
DIFFUSE REFLECTION SENSOR, FIBER OPTIC, 20 MM RANGE OKF, 220 MM RANGE OOF, 20 MM RANGE OUF, STRAIGHT SENSING HEAD W/M6 THREAD, 600 MM TOTAL LENGTH, 20 MM MIN BENDING RADIUS, PMMA FIBER MATERIAL, STAINLESS STEEL HEAD, METAL SILICONE SHEATH. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE REFLECTION SENSOR, FIBER OPTIC, 20 MM RANGE OKF, 220 MM RANGE OOF, 20 MM RANGE OUF, STRAIGHT SENSING HEAD W/M6 THREAD, 600 MM TOTAL LENGTH, 20 MM MIN BENDING RADIUS, PMMA FIBER MATERIAL, STAINLESS STEEL HEAD, METAL SILICONE SHEATH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Proximity Sensors
Product Number 88329933
Product Name Photoelectric
Unlock Full Specs
to access all available technical data