ifm efector inc. Fiber Optic Cable FE-30-A-A-M6-E20160

Description
FIBRE OPTIC THROUGH BEAM SENSOR, 300 MM OIF RANGE, M6 THREAD, STRAIGHT, 600 MM LENGTH, 30 MM BENDING RADIUS, GLASS FIBER, ALUMINUM SHEATH MATERIAL, -40 TO +290 DEGREE C, (E20160). FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE OPTIC THROUGH BEAM SENSOR, 300 MM OIF RANGE, M6 THREAD, STRAIGHT, 600 MM LENGTH, 30 MM BENDING RADIUS, GLASS FIBER, ALUMINUM SHEATH MATERIAL, -40 TO +290 DEGREE C, (E20160). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 88329192 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
88329192
Fiber Optic Cable 88329192
FIBRE OPTIC THROUGH BEAM SENSOR, 300 MM OIF RANGE, M6 THREAD, STRAIGHT, 600 MM LENGTH, 30 MM BENDING RADIUS, GLASS FIBER, ALUMINUM SHEATH MATERIAL, -40 TO +290 DEGREE C, (E20160). FREE 2 YEAR RADWELL WARRANTY

FIBRE OPTIC THROUGH BEAM SENSOR, 300 MM OIF RANGE, M6 THREAD, STRAIGHT, 600 MM LENGTH, 30 MM BENDING RADIUS, GLASS FIBER, ALUMINUM SHEATH MATERIAL, -40 TO +290 DEGREE C, (E20160). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 88329192
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; SC; Sc
View Details
Polarization Maintaining Optical Fiber, Panda, 1550 nm, 0.10-0.13 NA - F-PM1550 - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details