Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GASKETS AND GASKETING
IFM EFECTOR INC.
E30513 -- GASKETS & O-RINGS
ifm efector inc.
Gaskets & O-Rings
E30513
Description
ifm electronic E30513 Gasket
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ifm electronic E30513 Gasket
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Gaskets & O-Rings
187262
Gaskets & O-Rings
187262
ifm electronic E30513 Gasket
ifm electronic E30513 Gasket
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gaskets and Gasketing
Product Number
187262
Product Name
Gaskets & O-Rings
Gasket Description
Gaskets & O-Rings
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
EMI Connector Gaskets
2488589-1
Specs
Material
Nickel Plated Aluminum
Width
2.75 inch (69.85 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details
Kuriyama of America, Inc.
2 in. Size Black EPDM Tri-Clamp 80 Mesh Screen Gasket|Master File
EPDM-40MPSE200-80
Specs
Gasket Type
Sanitary Gasket
Gasket Description
Black EPDM Tri-Clamp 80 Mesh Screen Sanitary Gasket™
Material
Ethylene Propylene (EPDM)
View Details
Southco
Gasket, Press-In Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length
GA-704-81-M030
Specs
Gasket Type
Sheet / Die-cut
Material
Ethylene Propylene (EPDM)
Features
Color Options
View Details
2
suppliers
Pexco
Custom Lighting Components - Silicone Seals
Specs
Gasket Type
Custom Shape / Application
Material
Silicone Rubber
View Details