ifm electronic gmbh
O-ring
E30511
-
ifm electronic gmbh
-
ifm efector inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
O-rings |
O-rings |
|
Product Number
|
E30511 |
E30511 |
|
Product Name
|
O-ring |
O-ring |
|
Inside Diameter (ID)
|
0.6457 inch (16.4 mm)
|
0.6457 inch (16.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Inside Diameter (ID)
2.2 inch (56 mm)
Outside Diameter (OD)
0.1378 inch (3.5 mm)
Synthetic Rubbers
Polychloroprene (CR - Neoprene)
View Details
Jinshiling (Heyuan) Technology Co., Ltd.
Synthetic Rubbers
Polytetrafluoroethylene (PTFE)
View Details
Inside Diameter (ID)
0.4840 inch (12.29 mm)
Cross-section
0.1390 inch (3.53 mm)
O-ring Hardness (Durometer)
75 durometer
View Details