ifm electronic gmbh
O-ring
E30510
-
ifm electronic gmbh
-
ifm efector inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
O-rings |
O-rings |
|
Product Number
|
E30510 |
E30510 |
|
Product Name
|
O-ring |
O-ring |
|
Inside Diameter (ID)
|
0.6457 inch (16.4 mm)
|
0.6457 inch (16.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Synthetic Rubbers
Polytetrafluoroethylene (PTFE)
View Details
Inside Diameter (ID)
0.8590 inch (21.82 mm)
Cross-section
0.1390 inch (3.53 mm)
O-ring Hardness (Durometer)
75 durometer
View Details