ifm electronic gmbh Female cordset E18215

Description
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - E18215 - ifm efector inc.
Malvern, PA, United States
Female cordset
E18215
Female cordset E18215
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Angled type for use where space is restricted
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E18215-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E18215-ND
Circular Cable Assemblies 2330-E18215-ND
CBL 3POS PLUG RA TO WIRE 16.4'

CBL 3POS PLUG RA TO WIRE 16.4'

Buy Now Datasheet
Sensor cable ifm efector E18215 -  - Automation24, Inc.
King of Prussia, PA, United States
Sensor cable ifm efector E18215
Sensor cable ifm efector E18215
The 3-pole micro AC sensor cable E18215 from ifm is the optimum connection cable for 3-pin AC sensors. The E18215 sensor cable consists of an angled micro AC socket and a 5 m PVC cable. The 1/2" coupling nut from nickel plated brass is secured against shock and vibration. Thanks to the IP68 protection rating, the micro AC sensor cable E18215 is ideal for use in factory automation and also in difficult applications.

The 3-pole micro AC sensor cable E18215 from ifm is the optimum connection cable for 3-pin AC sensors. The E18215 sensor cable consists of an angled micro AC socket and a 5 m PVC cable. The 1/2" coupling nut from nickel plated brass is secured against shock and vibration. Thanks to the IP68 protection rating, the micro AC sensor cable E18215 is ideal for use in factory automation and also in difficult applications.

Supplier's Site

Technical Specifications

  ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E18215 2330-E18215-ND
Product Name Female cordset Circular Cable Assemblies Sensor cable ifm efector E18215
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Gender Male-Male; Female-Female
Standards / Certifications UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cULus
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
1/4″ Phone Plug to 3 Alligator Clips, Audio Test Cable - 2528 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details