ifm electronic gmbh Female cordset E18213

Description
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - E18213 - ifm efector inc.
Malvern, PA, United States
Female cordset
E18213
Female cordset E18213
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E18213-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E18213-ND
Circular Cable Assemblies 2330-E18213-ND
CIRC CBL 3POS PLUG TO WIRE 16.4'

CIRC CBL 3POS PLUG TO WIRE 16.4'

Buy Now Datasheet
Sensor cable ifm efector E18213 -  - Automation24, Inc.
King of Prussia, PA, United States
Sensor cable ifm efector E18213
Sensor cable ifm efector E18213
The 3-pole 1/2" micro AC sensor cable E18213 from ifm is temperature resistant up to 80 °C, and as low as -20 °C. The E18213 sensor cable consists of a 5 m PVC cable, a straight 1/2" Micro AC socket and gold-plated contacts. The nickel plated brass coupling nut is gnurled for superior grip during connection. Thanks to the high protection rating IP68 and the UL certificate, the cable E18213 is ideally suited for industrial applications with AC voltage.

The 3-pole 1/2" micro AC sensor cable E18213 from ifm is temperature resistant up to 80 °C, and as low as -20 °C. The E18213 sensor cable consists of a 5 m PVC cable, a straight 1/2" Micro AC socket and gold-plated contacts. The nickel plated brass coupling nut is gnurled for superior grip during connection. Thanks to the high protection rating IP68 and the UL certificate, the cable E18213 is ideally suited for industrial applications with AC voltage.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E18213 2330-E18213-ND
Product Name Female cordset Circular Cable Assemblies Sensor cable ifm efector E18213
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Gender Male-Male; Female-Female
Standards / Certifications UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cULus
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BNC Male to Female RG174/U Coaxial Test Cable - 4025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details