ifm electronic gmbh Female cordset E18206

Description
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - E18206 - ifm efector inc.
Malvern, PA, United States
Female cordset
E18206
Female cordset E18206
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E18206-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E18206-ND
Circular Cable Assemblies 2330-E18206-ND
CIRC CBL 3POS PLUG TO WIRE 16.4'

CIRC CBL 3POS PLUG TO WIRE 16.4'

Buy Now Datasheet
Sensor cable ifm efector E18206 -  - Automation24, Inc.
King of Prussia, PA, United States
Sensor cable ifm efector E18206
Sensor cable ifm efector E18206
The 3-pole 1/2" micro AC sensor cable E18206 from ifm is temperature resistant up to 1000 °C, and as low as -10 °C. The E18206 sensor cable consists of a 5 m PVC cable, a straight 1/2" Micro AC socket and gold-plated contacts. The stainless steel coupling nut is grooved for grip during connection. Thanks to the high protection rating IP68 and the UL certificate, the cable E18206 is ideally suited for industrial applications with AC voltage.

The 3-pole 1/2" micro AC sensor cable E18206 from ifm is temperature resistant up to 1000 °C, and as low as -10 °C. The E18206 sensor cable consists of a 5 m PVC cable, a straight 1/2" Micro AC socket and gold-plated contacts. The stainless steel coupling nut is grooved for grip during connection. Thanks to the high protection rating IP68 and the UL certificate, the cable E18206 is ideally suited for industrial applications with AC voltage.

Supplier's Site

Technical Specifications

  ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E18206 2330-E18206-ND
Product Name Female cordset Circular Cable Assemblies Sensor cable ifm efector E18206
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Gender Male-Male; Female-Female
Standards / Certifications UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cULus
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details