ifm electronic gmbh Connection cable E18181

Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connection cable - E18181 - ifm efector inc.
Malvern, PA, United States
Connection cable
E18181
Connection cable E18181
Gold-plated contacts for reliable electrical connections High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Cable Assemblies
Product Number E18181
Product Name Connection cable
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24292-FM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-5-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
Connector Type RJ-45
View Details