ifm electronic gmbh Female cordset E18027

Description
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - E18027 - ifm efector inc.
Malvern, PA, United States
Female cordset
E18027
Female cordset E18027
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Angled type for use where space is restricted
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E18027-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E18027-ND
Circular Cable Assemblies 2330-E18027-ND
CBL 5POS PLUG RA TO WIRE 13.12'

CBL 5POS PLUG RA TO WIRE 13.12'

Buy Now Datasheet
Sensor cable ifm efector E18027 -  - Automation24, Inc.
King of Prussia, PA, United States
Sensor cable ifm efector E18027
Sensor cable ifm efector E18027
The 5-pole micro AC sensor cable E18027 from ifm is the optimum connection cable for 5-pin AC sensors. The E18027 sensor cable consists of an angled micro AC socket and a 4 m PUR cable. The 1/2" coupling nut from nickel plated brass is secured against shock and vibration. The sensor cable E18027 is resistant to oils and coolants. Thanks to the protection rating IP68 the micro AC sensor cable E18027 is ideal for use in factory automation and also in difficult applications.

The 5-pole micro AC sensor cable E18027 from ifm is the optimum connection cable for 5-pin AC sensors. The E18027 sensor cable consists of an angled micro AC socket and a 4 m PUR cable. The 1/2" coupling nut from nickel plated brass is secured against shock and vibration. The sensor cable E18027 is resistant to oils and coolants. Thanks to the protection rating IP68 the micro AC sensor cable E18027 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E18027 2330-E18027-ND
Product Name Female cordset Circular Cable Assemblies Sensor cable ifm efector E18027
Cable Length 13.12 ft (40 dm) 13.12 ft (39.99 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Double Gripper Mini-Hooks - 1050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details