ifm efector inc.
Magnets
E12717
Description
Damping magnet E12717
Request a Quote
Email Supplier
Description
Damping magnet E12717
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
188414 |
|
Product Name
|
Magnets |
|
Width
|
0.4724 inch (12 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Neodymium Iron Boron
Holding Force
1.63 lbs (0.7400 kg)
Width
0.2362 inch (6 mm)
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details