ifm efector inc.
Magnets
E12539
Description
Damping magnet E12539
Request a Quote
Email Supplier
Description
Damping magnet E12539
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
162913 |
|
Product Name
|
Magnets |
|
Width
|
0.9449 inch (24 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Neodymium Iron Boron
Holding Force
0.8599 lbs (0.3900 kg)
Width
0.1969 inch (5 mm)
View Details
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Aluminum-Nickel-Cobalt
Manufacturing Method
Sintered or Cast
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details