ifm electronic gmbh Connection cable E12428

Description
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
Request a Quote Datasheet
Description
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - E12428 - ifm electronic gmbh
Essen, Germany
Connection cable
E12428
Connection cable E12428
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
  • High power transmission thanks to high current rating
  • Gold-plated contacts for reliable signal transmission
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Protection against wrong plug-in by means of special coding
Supplier's Site
Connection cable - E12428 - ifm efector inc.
Malvern, PA, United States
Connection cable
E12428
Connection cable E12428
High current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range T-coded connector can carry up to 12 A From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High current rating
  • Gold-plated contacts for reliable signal transmission
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • T-coded connector can carry up to 12 A

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12428-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12428-ND
Circular Cable Assemblies 2330-E12428-ND
CORDSET, 4-WIRE PATCHCABLE, M12

CORDSET, 4-WIRE PATCHCABLE, M12

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12428 E12428 2330-E12428-ND
Product Name Connection cable Connection cable Circular Cable Assemblies
Application Power Cable Instrumentation and Control; Power Cable
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Stability Cables - SP-185-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details