ifm electronic gmbh Connection cable E12426

Description
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
Request a Quote Datasheet
Description
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - E12426 - ifm electronic gmbh
Essen, Germany
Connection cable
E12426
Connection cable E12426
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
  • High power transmission thanks to high current rating
  • Gold-plated contacts for reliable signal transmission
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Protection against wrong plug-in by means of special coding
Supplier's Site
Connection cable - E12426 - ifm efector inc.
Malvern, PA, United States
Connection cable
E12426
Connection cable E12426
High current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range T-coded connector can carry up to 12 A From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High current rating
  • Gold-plated contacts for reliable signal transmission
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • T-coded connector can carry up to 12 A

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12426-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12426-ND
Circular Cable Assemblies 2330-E12426-ND
CORDSET, 4-WIRE PATCHCABLE, M12

CORDSET, 4-WIRE PATCHCABLE, M12

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12426 E12426 2330-E12426-ND
Product Name Connection cable Connection cable Circular Cable Assemblies
Application Power Cable Instrumentation and Control; Power Cable
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BNC Female RG58C/U Coaxial Test Cable - 1024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details