ifm electronic gmbh Connection cable E12425

Description
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
Request a Quote Datasheet
Description
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection cable - E12425 - ifm electronic gmbh
Essen, Germany
Connection cable
E12425
Connection cable E12425
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
  • High power transmission thanks to high current rating
  • Gold-plated contacts for reliable signal transmission
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Protection against wrong plug-in by means of special coding
Supplier's Site
Connection cable - E12425 - ifm efector inc.
Malvern, PA, United States
Connection cable
E12425
Connection cable E12425
High current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range T-coded connector can carry up to 12 A From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High current rating
  • Gold-plated contacts for reliable signal transmission
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • T-coded connector can carry up to 12 A

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12425-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12425-ND
Circular Cable Assemblies 2330-E12425-ND
DOUBLE ENDED IN-SERIES CORDSET,

DOUBLE ENDED IN-SERIES CORDSET,

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12425 E12425 2330-E12425-ND
Product Name Connection cable Connection cable Circular Cable Assemblies
Application Power Cable Instrumentation and Control; Power Cable
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details