ifm efector inc.
Magnets
E12350
Description
Damping magnet E12350
Request a Quote
Email Supplier
Description
Damping magnet E12350
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
186649 |
|
Product Name
|
Magnets |
|
Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Holding Force
52.92 lbs (24 kg)
Geometry
Block / Bar; Block
Width
0.9449 inch (24 mm)
View Details
Industrial Magnets
Magnetic Assembly; Rare-Earth Magnet
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details