ifm electronic gmbh Jumper cable with valve plug E11431

Description
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED for switching status indication With integrated protective circuitry
Request a Quote Datasheet
Description
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED for switching status indication With integrated protective circuitry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper cable with valve plug - E11431 - ifm electronic gmbh
Essen, Germany
Jumper cable with valve plug
E11431
Jumper cable with valve plug E11431
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED for switching status indication With integrated protective circuitry
  • Reliable connection of valves in the field
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Clearly visible LED for switching status indication
  • With integrated protective circuitry
Supplier's Site
Patchcords with valve plug - E11431 - ifm efector inc.
Malvern, PA, United States
Patchcords with valve plug
E11431
Patchcords with valve plug E11431
Reliable connection of valves in the field High protection rating for the requirements of harsh industrial environments Wide operating temperature range Clearly visible LED for switching status indication With integrated protective circuitry From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable connection of valves in the field
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Clearly visible LED for switching status indication
  • With integrated protective circuitry

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Sensor Cable Assemblies - 2330-E11431-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
2330-E11431-ND
Sensor Cable Assemblies 2330-E11431-ND
PATCHCORD WITH VALVE PLUG; TYPE

PATCHCORD WITH VALVE PLUG; TYPE

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E11431 E11431 2330-E11431-ND
Product Name Jumper cable with valve plug Patchcords with valve plug Sensor Cable Assemblies
Standards / Certifications CE Marking CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details