ifm electronic gmbh Multifunction display for monitoring analogue standard signals DX2051

Description
Clearly readable colour display with touch screen Large operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations
Description
Clearly readable colour display with touch screen Large operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations

Suppliers

Company
Product
Description
Supplier Links
Multifunction display for monitoring analogue standard signals - DX2051 - ifm electronic gmbh
Essen, Germany
Multifunction display for monitoring analogue standard signals
DX2051
Multifunction display for monitoring analogue standard signals DX2051
Clearly readable colour display with touch screen Large operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations
  • Clearly readable colour display with touch screen
  • Large operating voltage range
  • Reliable monitoring of sensors with analogue standard signals
  • Freely scalable display values and signal combinations
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Digital Panel Meters
Product Number DX2051
Product Name Multifunction display for monitoring analogue standard signals
Display Type Alphanumeric
Display Technology LCD
Input Type Number of analogue inputs: 2
Width 112 mm (4.41 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 2313893 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Temperature, Current, Voltage, Potentiometer Signal, Resistance
Width 92 mm (3.62 inch)
View Details