LED strip RGBW; 77.5 x 14.2 x 4.5 mm; signalling machine conditions: LED multi-colour RGB; mounting light: LED white; Operating voltage 21.6...26.4 DC V; Colour temperature 7500 K; luminous flux red: 184.96; green: 572; blue: 116; white: 768.32 lm; IP 68
LED strip RGBW; 77.5 x 14.2 x 4.5 mm; signaling machine conditions: LED multi-color RGB; mounting light: LED white; Operating voltage 21.6...26.4 DC V; Color temperature 7500 K; luminous flux red: 184.96; green: 572; blue: 116; white: 768.32 lm; IP 68
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | DV1200 | DV1200 |
| Product Name | LED strip RGBW | LED strip RGBW |