ifm electronic gmbh Switched-mode power supply 24 V DC DN4217

Description
Protection of the wiring via configurable electronic circuit breakers Installation without control cabinet Energy-efficient generation of extra-low voltage without power loss Output voltage, load currents, output circuit states and trigger cause are communicated via IO-Link Switching the output circuits on and off as well as resetting the circuit breakers is possible via IO-Link
Request a Quote Datasheet
Description
Protection of the wiring via configurable electronic circuit breakers Installation without control cabinet Energy-efficient generation of extra-low voltage without power loss Output voltage, load currents, output circuit states and trigger cause are communicated via IO-Link Switching the output circuits on and off as well as resetting the circuit breakers is possible via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switched-mode power supply 24 V DC - DN4217 - ifm electronic gmbh
Essen, Germany
Switched-mode power supply 24 V DC
DN4217
Switched-mode power supply 24 V DC DN4217
Protection of the wiring via configurable electronic circuit breakers Installation without control cabinet Energy-efficient generation of extra-low voltage without power loss Output voltage, load currents, output circuit states and trigger cause are communicated via IO-Link Switching the output circuits on and off as well as resetting the circuit breakers is possible via IO-Link
  • Protection of the wiring via configurable electronic circuit breakers
  • Installation without control cabinet
  • Energy-efficient generation of extra-low voltage without power loss
  • Output voltage, load currents, output circuit states and trigger cause are communicated via IO-Link
  • Switching the output circuits on and off as well as resetting the circuit breakers is possible via IO-Link
Supplier's Site
Switched-mode power supply 24 V DC - DN4217 - ifm efector inc.
Malvern, PA, United States
Switched-mode power supply 24 V DC
DN4217
Switched-mode power supply 24 V DC DN4217
Protection of the wiring via configurable electronic circuit breakers Installation without control cabinet Energy-efficient generation of extra-low voltage without power loss Output voltage, load currents, output circuit states and trigger cause are communicated via IO-Link Switching the output circuits on and off as well as resetting the circuit breakers is possible via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Protection of the wiring via configurable electronic circuit breakers
  • Installation without control cabinet
  • Energy-efficient generation of extra-low voltage without power loss
  • Output voltage, load currents, output circuit states and trigger cause are communicated via IO-Link
  • Switching the output circuits on and off as well as resetting the circuit breakers is possible via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
AC DC Converters - 2330-DN4217-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2330-DN4217-ND
AC DC Converters 2330-DN4217-ND
SWITCHEDMODE POWER SUPPLY 24VDC;

SWITCHEDMODE POWER SUPPLY 24VDC;

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number DN4217 DN4217 2330-DN4217-ND
Product Name Switched-mode power supply 24 V DC Switched-mode power supply 24 V DC AC DC Converters
Type DC Power Supply DC Power Supply DC Power Supply; 1
Technology Switching Power Supply Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
DC Output Voltage 24.0 to 28.0 volts 24.0 to 28.0 volts
DC Output Current 7.9 amps 7.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
Power Supply - 908987 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switching Power Supplies - 1226585 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details