ifm efector inc. Programmable Human Machine Interface CR1077

Description
Powerful, robust HMI with modern 64 bit architecture and optional touch screen Versions with RGB backlit function keys with tactile feedback High-performance USB interface for data logging and support of analog cameras and Ethernet cameras High-performance CAN and Ethernet interfaces for various communication tasks Programmable to IEC 61131-3 with CODESYS From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Powerful, robust HMI with modern 64 bit architecture and optional touch screen Versions with RGB backlit function keys with tactile feedback High-performance USB interface for data logging and support of analog cameras and Ethernet cameras High-performance CAN and Ethernet interfaces for various communication tasks Programmable to IEC 61131-3 with CODESYS From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Human Machine Interface - CR1077 - ifm efector inc.
Malvern, PA, United States
Programmable Human Machine Interface
CR1077
Programmable Human Machine Interface CR1077
Powerful, robust HMI with modern 64 bit architecture and optional touch screen Versions with RGB backlit function keys with tactile feedback High-performance USB interface for data logging and support of analog cameras and Ethernet cameras High-performance CAN and Ethernet interfaces for various communication tasks Programmable to IEC 61131-3 with CODESYS From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Powerful, robust HMI with modern 64 bit architecture and optional touch screen
  • Versions with RGB backlit function keys with tactile feedback
  • High-performance USB interface for data logging and support of analog cameras and Ethernet cameras
  • High-performance CAN and Ethernet interfaces for various communication tasks
  • Programmable to IEC 61131-3 with CODESYS

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Machine Interface - 2330-CR1077-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2330-CR1077-ND
Machine Interface 2330-CR1077-ND
PROCESS/DIALOG MODULE; 7 COLOR T

PROCESS/DIALOG MODULE; 7 COLOR T

Buy Now Datasheet

Technical Specifications

  ifm efector inc. DigiKey
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number CR1077 2330-CR1077-ND
Product Name Programmable Human Machine Interface Machine Interface
Configuration Panel; panel/surf.; surface mounting with RAM mount system; panel mounting with mounting handle; (panel cutout: 213 x 128 mm)
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type Quad Core 64 Bit 1,2 GHz + GPU
Resolution 800 x 480
Display Size 7.0 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Human Machine Interface - CR1102 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type ARM Quad Core 64 Bit 1,2 GHz
View Details
2 suppliers
Programmable Human Machine Interface - CR1152 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type ARM Dual Core 64 Bit 800 MHz
View Details
2 suppliers
Programmable Human Machine Interface - CR0452 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
Resolution 480 x 272
Display Size 4.3 inch (109 mm)
View Details
2 suppliers