ifm efector inc. QD Cable/Cord Set ADOGH040MSS0010H04-EVC003

Description
CONNECTING CABLE, W/ FEMALE SOCKET, 4 AMP, 250 VAC, 300 VDC, M12 CONNECTOR, 22 AWG WIRE SIZE, 10 M CABLE, -25 TO 90 DEGREES C, IP65/67/68/69K, EVC003. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTING CABLE, W/ FEMALE SOCKET, 4 AMP, 250 VAC, 300 VDC, M12 CONNECTOR, 22 AWG WIRE SIZE, 10 M CABLE, -25 TO 90 DEGREES C, IP65/67/68/69K, EVC003. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 88325141 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
88325141
QD Cable/Cord Set 88325141
CONNECTING CABLE, W/ FEMALE SOCKET, 4 AMP, 250 VAC, 300 VDC, M12 CONNECTOR, 22 AWG WIRE SIZE, 10 M CABLE, -25 TO 90 DEGREES C, IP65/67/68/69K, EVC003. FREE 2 YEAR RADWELL WARRANTY

CONNECTING CABLE, W/ FEMALE SOCKET, 4 AMP, 250 VAC, 300 VDC, M12 CONNECTOR, 22 AWG WIRE SIZE, 10 M CABLE, -25 TO 90 DEGREES C, IP65/67/68/69K, EVC003. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
IFM Sensors & Switches ADOGH040MSS0010H04-E VC003

IFM Sensors & Switches ADOGH040MSS0010H04-EVC003

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 88325141
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, 600mm, single-end, Screw-Lok - G125-FC22005F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Motor cable - NEBM-SM12G8-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details