ifm efector inc. QD Cable/Cord Set ADOGA030VAS0005E03-E18206

Description
FEMALE CORDSET, ECOMAT 400 CONNECTOR, IP68 PROTECTION, PVC MATERIAL, STAINLESS STEEL MATERIAL NUT, 5 METER CABLE LENGTH, GOLD PLATED CONTACT, YELLOW, E18206. FREE 2 YEAR RADWELL WARRANTY
Description
FEMALE CORDSET, ECOMAT 400 CONNECTOR, IP68 PROTECTION, PVC MATERIAL, STAINLESS STEEL MATERIAL NUT, 5 METER CABLE LENGTH, GOLD PLATED CONTACT, YELLOW, E18206. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 88324508 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
88324508
QD Cable/Cord Set 88324508
FEMALE CORDSET, ECOMAT 400 CONNECTOR, IP68 PROTECTION, PVC MATERIAL, STAINLESS STEEL MATERIAL NUT, 5 METER CABLE LENGTH, GOLD PLATED CONTACT, YELLOW, E18206. FREE 2 YEAR RADWELL WARRANTY

FEMALE CORDSET, ECOMAT 400 CONNECTOR, IP68 PROTECTION, PVC MATERIAL, STAINLESS STEEL MATERIAL NUT, 5 METER CABLE LENGTH, GOLD PLATED CONTACT, YELLOW, E18206. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
IFM Sensors & Switches ADOGA030VAS0005E03-E 18206

IFM Sensors & Switches ADOGA030VAS0005E03-E18206

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 88324508
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Motor cable - NEBM-S1W9-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details