IET Labs, Inc. Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs OS-260

Description
RESISTANCE DECADE BOX, 1 TO 24000000 OHM; Decade Box Type:Resistance; No. of Decades:-; Accuracy %:0.5%; Product Range:ohmSOURCE Series; Accuracy:0.1 %; Adjustment Type:Keypad; External Depth:1.73"; External Height:7.68"; Weight:526gRoHS Compliant: Yes
Datasheet
Description
RESISTANCE DECADE BOX, 1 TO 24000000 OHM; Decade Box Type:Resistance; No. of Decades:-; Accuracy %:0.5%; Product Range:ohmSOURCE Series; Accuracy:0.1 %; Adjustment Type:Keypad; External Depth:1.73"; External Height:7.68"; Weight:526gRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs - 70M8800 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs
70M8800
Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs 70M8800
RESISTANCE DECADE BOX, 1 TO 24000000 OHM; Decade Box Type:Resistance; No. of Decades:-; Accuracy %:0.5%; Product Range:ohmSOURCE Series; Accuracy:0.1 %; Adjustment Type:Keypad; External Depth:1.73"; External Height:7.68"; Weight:526gRoHS Compliant: Yes

RESISTANCE DECADE BOX, 1 TO 24000000 OHM; Decade Box Type:Resistance; No. of Decades:-; Accuracy %:0.5%; Product Range:ohmSOURCE Series; Accuracy:0.1 %; Adjustment Type:Keypad; External Depth:1.73"; External Height:7.68"; Weight:526gRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M8800
Product Name Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details