IET Labs, Inc. Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs OS-250

Description
RESISTANCE DECADE BOX, 1 TO 24000000 OHM; Decade Box Type:Resistance; No. of Decades:-; Accuracy %:1%; Product Range:-; Accuracy:0.1 %; Adjustment Type:Keypad; External Depth:1.73"; External Height:7.68"; External Width:3.98"
Datasheet
Description
RESISTANCE DECADE BOX, 1 TO 24000000 OHM; Decade Box Type:Resistance; No. of Decades:-; Accuracy %:1%; Product Range:-; Accuracy:0.1 %; Adjustment Type:Keypad; External Depth:1.73"; External Height:7.68"; External Width:3.98"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs - 70M8799 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs
70M8799
Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs 70M8799
RESISTANCE DECADE BOX, 1 TO 24000000 OHM; Decade Box Type:Resistance; No. of Decades:-; Accuracy %:1%; Product Range:-; Accuracy:0.1 %; Adjustment Type:Keypad; External Depth:1.73"; External Height:7.68"; External Width:3.98"

RESISTANCE DECADE BOX, 1 TO 24000000 OHM; Decade Box Type:Resistance; No. of Decades:-; Accuracy %:1%; Product Range:-; Accuracy:0.1 %; Adjustment Type:Keypad; External Depth:1.73"; External Height:7.68"; External Width:3.98"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M8799
Product Name Resistance Decade Box, 1 To 24000000 Ohm; Decade Box Type Iet Labs
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details