Product Highlights
Resistance : 1.111GΩ
Decades : 5
Resolution : 10kΩ
1% Accuracy
High stability - up to 10 ppm/yr
Excellent TC - as low as 5 ppm/°C
Low current solid silver alloy contact switches
Low voltage coefficient - as low as 0.2 ppm/V
Product Highlights
Resistance : 1.111GΩ
Decades : 5
Resolution : 10kΩ
1% Accuracy
High stability - up to 10 ppm/yr
Excellent TC - as low as 5 ppm/°C
Low current solid silver alloy contact switches
Low voltage coefficient - as low as 0.2 ppm/V