IES2000 Damping Sheets

Description
Industrial Soundamp E vibration damping sheet is a self-adhesive pad used for sound and vibration damping on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without air pockets or channels. Soundamp E is odorless, wear-resistant and impregnated to prevent the absorption of water. Both pad material and adhesive can withstand temperatures between -22 F and 248 F and are highly resistant to aging. Soundamp E should be cut to the desired size and shape before the backing paper is removed. It may be cut with scissors, knife, or die. Remove dust, grease, moisture and other foreign mater from the application surface. Peel off the backing paper. The simplest application technique is to bend the bad slightly and attach it along its shortest edge. The pad is then pressed firmly into place, preferably with a roller for larger pieces. This reduces the risk of leaving air pockets, which reduce the sound damping capacity. The temperature of the pad and application surface should not be below room temperature during fitting. Applications: Buses and railroad cars Ships and boats Generator enclosures Off highway equipment Relay cabinets Bins, chutes, hoppers, and machine guards Features: Non-hazardous, non-toxic Meets FMVSS 302 and UL94 HBF Improves fatigue life and safety factor of treated surfaces Resistant to water and mineral oils Temperature range -22 F to +248 F High acoustic loss factor
Datasheet
Description
Industrial Soundamp E vibration damping sheet is a self-adhesive pad used for sound and vibration damping on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without air pockets or channels. Soundamp E is odorless, wear-resistant and impregnated to prevent the absorption of water. Both pad material and adhesive can withstand temperatures between -22 F and 248 F and are highly resistant to aging. Soundamp E should be cut to the desired size and shape before the backing paper is removed. It may be cut with scissors, knife, or die. Remove dust, grease, moisture and other foreign mater from the application surface. Peel off the backing paper. The simplest application technique is to bend the bad slightly and attach it along its shortest edge. The pad is then pressed firmly into place, preferably with a roller for larger pieces. This reduces the risk of leaving air pockets, which reduce the sound damping capacity. The temperature of the pad and application surface should not be below room temperature during fitting. Applications: Buses and railroad cars Ships and boats Generator enclosures Off highway equipment Relay cabinets Bins, chutes, hoppers, and machine guards Features: Non-hazardous, non-toxic Meets FMVSS 302 and UL94 HBF Improves fatigue life and safety factor of treated surfaces Resistant to water and mineral oils Temperature range -22 F to +248 F High acoustic loss factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Damping Sheets -  - IES2000
St. Paris, OH, USA
Damping Sheets
Damping Sheets
Industrial Soundamp E vibration damping sheet is a self-adhesive pad used for sound and vibration damping on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without air pockets or channels. Soundamp E is odorless, wear-resistant and impregnated to prevent the absorption of water. Both pad material and adhesive can withstand temperatures between -22 F and 248 F and are highly resistant to aging. Soundamp E should be cut to the desired size and shape before the backing paper is removed. It may be cut with scissors, knife, or die. Remove dust, grease, moisture and other foreign mater from the application surface. Peel off the backing paper. The simplest application technique is to bend the bad slightly and attach it along its shortest edge. The pad is then pressed firmly into place, preferably with a roller for larger pieces. This reduces the risk of leaving air pockets, which reduce the sound damping capacity. The temperature of the pad and application surface should not be below room temperature during fitting. Applications: Buses and railroad cars Ships and boats Generator enclosures Off highway equipment Relay cabinets Bins, chutes, hoppers, and machine guards Features: Non-hazardous, non-toxic Meets FMVSS 302 and UL94 HBF Improves fatigue life and safety factor of treated surfaces Resistant to water and mineral oils Temperature range -22 F to +248 F High acoustic loss factor

Industrial Soundamp E vibration damping sheet is a self-adhesive pad used for sound and vibration damping on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without air pockets or channels. Soundamp E is odorless, wear-resistant and impregnated to prevent the absorption of water. Both pad material and adhesive can withstand temperatures between -22 F and 248 F and are highly resistant to aging. Soundamp E should be cut to the desired size and shape before the backing paper is removed. It may be cut with scissors, knife, or die. Remove dust, grease, moisture and other foreign mater from the application surface. Peel off the backing paper. The simplest application technique is to bend the bad slightly and attach it along its shortest edge. The pad is then pressed firmly into place, preferably with a roller for larger pieces. This reduces the risk of leaving air pockets, which reduce the sound damping capacity. The temperature of the pad and application surface should not be below room temperature during fitting.

Applications:

  • Buses and railroad cars
  • Ships and boats
  • Generator enclosures
  • Off highway equipment
  • Relay cabinets
  • Bins, chutes, hoppers, and machine guards

Features:

  • Non-hazardous, non-toxic
  • Meets FMVSS 302 and UL94 HBF
  • Improves fatigue life and safety factor of treated surfaces
  • Resistant to water and mineral oils
  • Temperature range -22 F to +248 F
  • High acoustic loss factor
Supplier's Site Datasheet

Technical Specifications

  IES2000
Product Category Foams and Foam Materials
Product Name Damping Sheets
Type Flexible; Foam
Unlock Full Specs
to access all available technical data

Similar Products

High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7130 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Elastomeric Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Flexible (optional feature); Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Elastomer
View Details
Flame retardant low density soft and firm silicone sponge rubber foam sheets in various sizes in white, gray, and black - SA700-400 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details