IEC 62356-3:2003 specifies the mapping of type D-11 compressed picture data stream into the SDTI payload area (SMPTE 305.2M) together with the mapping of four channels of AES3 data and time-code data into H-ANC packets. Type D-11 compressed picture data-stream mapping is defined for source-coded picture rates of 24/1,001/P, 24/P, 25/P, 50-I, 30/1,001/P and 60/1,001. For the transmission of compressed picture data coded at source picture rates of 25/P and 50/I, the SDTI interface operates at a frame rate of 25 Hz. For the transmission of compressed picture data coded at source picture rates of 30/1,001P and 60/1,001I, the SDTI interface operates at a frame rate of 30/1,001 Hz.
| IEC - International Electrotechnical Commission | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62356-3:2003 |
| Product Name | Video recording - 12,65 mm type D-11 format - Part 3: Data mapping over SDTI |