Warren Rupp, Inc. Vacuum Pump S07B1P1PPNS000.

Description
3/4" NPT, NONMETALLIC, AIR OPERATED DIAPHRAGM PUMP SANTOPRENE DIAPHRAGM, POLYPROPYLENE HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
3/4" NPT, NONMETALLIC, AIR OPERATED DIAPHRAGM PUMP SANTOPRENE DIAPHRAGM, POLYPROPYLENE HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 146526559 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
146526559
Vacuum Pump 146526559
3/4" NPT, NONMETALLIC, AIR OPERATED DIAPHRAGM PUMP SANTOPRENE DIAPHRAGM, POLYPROPYLENE HOUSING. FREE 2 YEAR RADWELL WARRANTY

3/4" NPT, NONMETALLIC, AIR OPERATED DIAPHRAGM PUMP SANTOPRENE DIAPHRAGM, POLYPROPYLENE HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 146526559
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102674 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
81 1/2E3-X1.5 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details