Trebor International Low Temperature Inline Quartz Heater IQ Series

Description
The Trebor® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and KOH. The PFA enclosure ensures plenum compatibility and resists corrosion or discoloration. Most importantly, your application is free from metal ion contamination risk if the external thin-film heating element should ever fail, unlike immersion style resistive heaters. Simplicity and flexibility are key elements of the IQ heater. The modular design allows heaters to be connected in parallel or series using multiple voltage and fitting options to achieve your desired capacity. Our patented sealing technology not only protects against fluid leaks, but eliminates the breakage commonly associated with fragile quartz connections. Plus, there are no O-rings to ever service or replace.
Description
The Trebor® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and KOH. The PFA enclosure ensures plenum compatibility and resists corrosion or discoloration. Most importantly, your application is free from metal ion contamination risk if the external thin-film heating element should ever fail, unlike immersion style resistive heaters. Simplicity and flexibility are key elements of the IQ heater. The modular design allows heaters to be connected in parallel or series using multiple voltage and fitting options to achieve your desired capacity. Our patented sealing technology not only protects against fluid leaks, but eliminates the breakage commonly associated with fragile quartz connections. Plus, there are no O-rings to ever service or replace.

Suppliers

Company
Product
Description
Supplier Links
Low Temperature Inline Quartz Heater - IQ Series - Trebor International
West Jordan, UT, USA
Low Temperature Inline Quartz Heater
IQ Series
Low Temperature Inline Quartz Heater IQ Series
The Trebor® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and KOH. The PFA enclosure ensures plenum compatibility and resists corrosion or discoloration. Most importantly, your application is free from metal ion contamination risk if the external thin-film heating element should ever fail, unlike immersion style resistive heaters. Simplicity and flexibility are key elements of the IQ heater. The modular design allows heaters to be connected in parallel or series using multiple voltage and fitting options to achieve your desired capacity. Our patented sealing technology not only protects against fluid leaks, but eliminates the breakage commonly associated with fragile quartz connections. Plus, there are no O-rings to ever service or replace.

The Trebor® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and KOH. The PFA enclosure ensures plenum compatibility and resists corrosion or discoloration. Most importantly, your application is free from metal ion contamination risk if the external thin-film heating element should ever fail, unlike immersion style resistive heaters.

Simplicity and flexibility are key elements of the IQ heater. The modular design allows heaters to be connected in parallel or series using multiple voltage and fitting options to achieve your desired capacity. Our patented sealing technology not only protects against fluid leaks, but eliminates the breakage commonly associated with fragile quartz connections. Plus, there are no O-rings to ever service or replace.

Supplier's Site

Technical Specifications

  Trebor International
Product Category Electric Heaters
Product Number IQ Series
Product Name Low Temperature Inline Quartz Heater
Heater Type Inline Heater
Maximum Operating (Sheath) Temperature 212 F (100 C)
Heating Capacity 3.00 to 6.00 kW (10.24 to 20.47 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Cast-In Circulation Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater; Circulation Heater
Sleeve (Sheath) Material Aluminum; Brass
Watt Density 35 to 45 W/in²
View Details