SANDPIPER Pump Diaphragm Pumps for Oil and Gas Industry Drillers Series Pump - Air Operated

Description
SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump / General Transfer Tank Bottom Recirculation / Transfer Utility / General Transfer Separators & Knockout Drums General Duty Spill Clean-Up Diesel Fuel Transfer Sea Water Pump for Drilling Mud Make-Up Produced Water / Condensate Transfer Cellar Pump-Out & Mud Transfer
Description
SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump / General Transfer Tank Bottom Recirculation / Transfer Utility / General Transfer Separators & Knockout Drums General Duty Spill Clean-Up Diesel Fuel Transfer Sea Water Pump for Drilling Mud Make-Up Produced Water / Condensate Transfer Cellar Pump-Out & Mud Transfer

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Pumps for Oil and Gas Industry - Drillers Series Pump - Air Operated - SANDPIPER Pump
Mansfield, OH, United States
Diaphragm Pumps for Oil and Gas Industry
Drillers Series Pump - Air Operated
Diaphragm Pumps for Oil and Gas Industry Drillers Series Pump - Air Operated
SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump / General Transfer Tank Bottom Recirculation / Transfer Utility / General Transfer Separators & Knockout Drums General Duty Spill Clean-Up Diesel Fuel Transfer Sea Water Pump for Drilling Mud Make-Up Produced Water / Condensate Transfer Cellar Pump-Out & Mud Transfer

SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below.

  • Lube Oil Transfer
  • Glycol Recirculation / Heat Trace
  • Flare Knockout
  • Glycol Transfer / Water Make-Up
  • Sump / General Transfer
  • Tank Bottom Recirculation / Transfer
  • Utility / General Transfer
  • Separators & Knockout Drums
  • General Duty Spill Clean-Up
  • Diesel Fuel Transfer
  • Sea Water Pump for Drilling Mud Make-Up
  • Produced Water / Condensate Transfer
  • Cellar Pump-Out & Mud Transfer
Supplier's Site

Technical Specifications

  SANDPIPER Pump
Product Category Liquid Handling Pumps
Product Number Drillers Series Pump - Air Operated
Product Name Diaphragm Pumps for Oil and Gas Industry
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 666.6 psi (469 m of Water)
Liquid Flow 260.000 GPM (984.85 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHS3JP9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details