SANDPIPER Pump High Pressure Diaphragm Pumps Air Operated

Description
Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and Stainless Steel with various elastomer options. The Blagdon N25 and N50 High Pressure Pumps provide enhanced power in applications where pressure is paramount and flow rate is an issue. Using two air chambers to double the air per stroke, these pumps achieve discharge pressure up to 238 PSI (16 Bar) with flow rates as high as 30 gallons per minute for N25 and as high as 90 GPM (341 LPM) with N50. Maximum Flow Control High pressure capabilities allow for optimum control. Non-Freezing, Non-Stalling Patented air valve will never unexpectedly stop.
Description
Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and Stainless Steel with various elastomer options. The Blagdon N25 and N50 High Pressure Pumps provide enhanced power in applications where pressure is paramount and flow rate is an issue. Using two air chambers to double the air per stroke, these pumps achieve discharge pressure up to 238 PSI (16 Bar) with flow rates as high as 30 gallons per minute for N25 and as high as 90 GPM (341 LPM) with N50. Maximum Flow Control High pressure capabilities allow for optimum control. Non-Freezing, Non-Stalling Patented air valve will never unexpectedly stop.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Diaphragm Pumps - Air Operated - SANDPIPER Pump
Mansfield, OH, United States
High Pressure Diaphragm Pumps
Air Operated
High Pressure Diaphragm Pumps Air Operated
Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and Stainless Steel with various elastomer options. The Blagdon N25 and N50 High Pressure Pumps provide enhanced power in applications where pressure is paramount and flow rate is an issue. Using two air chambers to double the air per stroke, these pumps achieve discharge pressure up to 238 PSI (16 Bar) with flow rates as high as 30 gallons per minute for N25 and as high as 90 GPM (341 LPM) with N50. Maximum Flow Control High pressure capabilities allow for optimum control. Non-Freezing, Non-Stalling Patented air valve will never unexpectedly stop.

Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and Stainless Steel with various elastomer options.

The Blagdon N25 and N50 High Pressure Pumps provide enhanced power in applications where pressure is paramount and flow rate is an issue. Using two air chambers to double the air per stroke, these pumps achieve discharge pressure up to 238 PSI (16 Bar) with flow rates as high as 30 gallons per minute for N25 and as high as 90 GPM (341 LPM) with N50.

  • Maximum Flow Control High pressure capabilities allow for optimum control. Non-Freezing,
  • Non-Stalling Patented air valve will never unexpectedly stop.
Supplier's Site
Non-Clog Wastewater Diaphragm Pumps - Air Operated - SANDPIPER Pump
Mansfield, OH, United States
Non-Clog Wastewater Diaphragm Pumps
Air Operated
Non-Clog Wastewater Diaphragm Pumps Air Operated
Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast iron and durable epoxy coating inside and out. Epoxy Coated Internally and Externally Corrosion resistance for long life Flap Access Ports Quick and easy cleanout of diaphragm chambers Flush Valve Clean out the pump by simply hooking a hose up to it

Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast iron and durable epoxy coating inside and out.

  • Epoxy Coated Internally and Externally Corrosion resistance for long life
  • Flap Access Ports Quick and easy cleanout of diaphragm chambers
  • Flush Valve Clean out the pump by simply hooking a hose up to it
Supplier's Site

Technical Specifications

  SANDPIPER Pump SANDPIPER Pump
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number Air Operated Air Operated
Product Name High Pressure Diaphragm Pumps Non-Clog Wastewater Diaphragm Pumps
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 250.0 psi (176 m of Water) 100.0 psi (70.31 m of Water)
Liquid Flow 90.000 GPM (340.91 L/min) 140.000 to 260.000 GPM (530.30 to 984.85 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details