IDEX Corporation Proximity Switch 527-003-251

Description
PROXIMITY SWITCH, 2 AMP, 120/240 VAC, 3 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 2 AMP, 120/240 VAC, 3 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 36984303 - Radwell International
Willingboro, NJ, United States
Proximity Switch
36984303
Proximity Switch 36984303
PROXIMITY SWITCH, 2 AMP, 120/240 VAC, 3 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 2 AMP, 120/240 VAC, 3 PIN, MALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 36984303
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092436 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Washdown Inductive Sensors -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical (optional feature); Threaded Barrel (optional feature); Rectangular
Operation Distance 0.0787 to 1.57 inch (2 to 40 mm)
View Details
Inductive Proximity Sensors - 5000001434-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details