Warren Rupp, Inc. Vacuum Pump 476.202.360

Description
1/2" PUMP, BUNA-N FLUID SECTION REPAIR KIT FOR USE WITH DIAPHRAGM PUMPS. FREE 2 YEAR RADWELL WARRANTY
Description
1/2" PUMP, BUNA-N FLUID SECTION REPAIR KIT FOR USE WITH DIAPHRAGM PUMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 146526351 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
146526351
Vacuum Pump 146526351
1/2" PUMP, BUNA-N FLUID SECTION REPAIR KIT FOR USE WITH DIAPHRAGM PUMPS. FREE 2 YEAR RADWELL WARRANTY

1/2" PUMP, BUNA-N FLUID SECTION REPAIR KIT FOR USE WITH DIAPHRAGM PUMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 146526351
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHS4SU31-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Central Heating Pumps - 2484947 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details