JUN-AIR USA, Inc. Air Compressor - Lubricated 41024

Description
Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet
Description
Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Lubricated - 41024 - JUN-AIR USA, Inc.
Benton Harbor, MI, USA
Air Compressor - Lubricated
41024
Air Compressor - Lubricated 41024
Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Supplier's Site Datasheet

Technical Specifications

  JUN-AIR USA, Inc.
Product Category Air Compressors
Product Number 41024
Product Name Air Compressor - Lubricated
Mass Flow Capacity 1.55 to ? SCFM (2.63 to ? m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details