JUN-AIR USA, Inc. Air Compressor - Lubricated 3 motor

Description
Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet
Description
Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Lubricated - 3 motor - JUN-AIR USA, Inc.
Benton Harbor, MI, USA
Air Compressor - Lubricated
3 motor
Air Compressor - Lubricated 3 motor
Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Supplier's Site Datasheet

Technical Specifications

  JUN-AIR USA, Inc.
Product Category Air Compressors
Product Number 3 motor
Product Name Air Compressor - Lubricated
Mass Flow Capacity 0.6000 to 0.7100 SCFM (1.02 to 1.21 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Hycomp - Reciprocating Gas Air Compressor - hycomp-reciprocating - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 500 psi (70.38 to 352 m H2O)
Horse Power 0.5000 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC100P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details